The B4B-ZR-SM4-R-TF(LF)(SN) is a 4-position, 1.5mm pitch, ZHR series, surface mount, right-angle header from JST Sales America Inc. This connector is designed for board-to-wire connections in compact electronic devices. The low profile and secure locking mechanism make it suitable for applications requiring reliable connections in tight spaces.
Applications:
- Board-to-wire connections
- Compact electronic devices
- Signal circuits
- Consumer electronics
- Industrial control equipment
Features:
- 4 Positions
- 1.5mm Pitch
- ZHR Series
- Surface Mount (SMT)
- Right-Angle Orientation
- Secure Locking Mechanism
- Tape and Reel Packaging
- Lead-Free (LF) and Tin-plated (SN)
Benefits:
- Provides reliable connections in high-density applications.
- Saves board space due to its compact size and low profile.
- Ensures secure mating with corresponding crimp-style receptacle.
- Facilitates automated assembly for high-volume manufacturing.
- Complies with environmental regulations.
Technical Specifications:
The B4B-ZR-SM4-R-TF(LF)(SN) connector features a rated voltage of 50V AC/DC and a rated current of 1.0A. It has a contact resistance of 20mΩ max. The insulation resistance is 500MΩ min. The withstanding voltage is 500V AC for 1 minute. The operating temperature range is -25°C to +85°C (including temperature rise caused by current flow). The housing material is PA (Polyamide). The contact material is phosphor bronze with tin plating.