EN
  • EN
  • DE

B5B-PH-SM4-E-TB(LF)(SN)(P)

Part No B5B-PH-SM4-E-TB(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 752159-B5B-PH-SM4-E-TB(LF)(SN)(P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B5B-PH-SM4-E-TB(LF)(SN)(P) CAD Model

Description

The B5B-PH-SM4-E-TB(LF)(SN)(P) is a 5-position, 2mm pitch, SMT (Surface Mount Technology) header manufactured by JST Sales America Inc. It's part of the PH series of connectors, known for their compact size and high reliability in a variety of electronic applications. This connector is designed for board-to-wire connections, facilitating signal and power transmission between PCBs and wire harnesses.

Applications

  • Consumer Electronics: Used in devices like digital cameras, camcorders, and audio equipment for internal connections.
  • Industrial Equipment: Found in control systems, testing equipment, and automation machinery for signal and power distribution.
  • Medical Devices: Employed in diagnostic and monitoring equipment where reliable and compact connections are crucial.
  • Automotive Electronics: Utilized in car audio systems, navigation devices, and other in-vehicle electronic modules.
  • Telecommunications: Integrated into networking equipment, routers, and communication devices for secure connections.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and cost.
  • Compact Size: 2mm pitch allows for high-density mounting, saving valuable board space.
  • Phosphor Bronze Contacts: Ensures excellent electrical conductivity and corrosion resistance, providing reliable performance.
  • Tin Plating: Provides solderability and protects the contacts from oxidation.
  • Embossed Tape Packaging: Suitable for automated pick-and-place equipment, streamlining the assembly process.
  • RoHS Compliant: Meets environmental regulations, ensuring that the product is free from hazardous substances.

Benefits

  • Reduced Assembly Costs: SMT design enables efficient automated assembly, minimizing labor costs.
  • Space Saving: Compact 2mm pitch allows for high-density connections in space-constrained applications.
  • Reliable Performance: Phosphor bronze contacts and tin plating ensure stable electrical connections and long-term reliability.
  • Easy Integration: Compatible with standard SMT soldering processes, simplifying integration into existing manufacturing lines.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details

This connector features a current rating of 2A AC/DC and a voltage rating of 100V AC/DC. The operating temperature range is typically from -25°C to +85°C. The housing material is typically made of a high-temperature resistant resin suitable for reflow soldering processes. It is supplied in embossed tape packaging to facilitate automated placement on PCBs during the assembly process. The (LF)(SN)(P) in the part number refers to Lead Free with Tin plating and packaged on tape. The connector is designed to mate with JST’s PH series crimp style housings and contacts.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Nordic Semiconductors
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess