EN
  • EN
  • DE

B8B-PH-SM4-TB(LF)(SN)(P)

Part No B8B-PH-SM4-TB(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 752193-B8B-PH-SM4-TB(LF)(SN)(P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B8B-PH-SM4-TB(LF)(SN)(P) CAD Model

Description

The B8B-PH-SM4-TB(LF)(SN)(P) is an 8-position, 2.0mm pitch, SMT (Surface Mount Technology) header from JST's PH series. This connector is designed for board-to-wire connections, providing a compact and reliable interconnection solution for a variety of electronic applications. The PH series is known for its miniature size, high reliability, and ease of use.

Applications:

  • Consumer Electronics: Used for internal wiring and board-to-wire connections in devices like digital cameras, audio players, and home appliances.
  • Industrial Equipment: Employed in industrial control panels, robotics, and automation systems for signal and power connections.
  • Medical Devices: Utilized in medical equipment for connecting sensors, actuators, and control boards.
  • Automotive Electronics: Integrated into automotive electronics for connecting various modules and sensors.
  • Lighting Systems: Used in LED lighting systems for connecting LED drivers and control circuits.

Features:

  • 8 Positions: Provides eight individual contacts for signal or power connections.
  • 2.0mm Pitch: Compact 2.0mm pitch allows for high-density mounting on PCBs.
  • SMT Mounting: Designed for surface mount soldering, enabling automated assembly and reducing board space.
  • Tin Plating (SN): Tin plating provides good solderability and corrosion resistance.
  • RoHS Compliant (LF): Lead-free construction complies with RoHS environmental regulations.
  • Polarization Feature: Includes a polarization feature to prevent mis-mating with compatible connectors.
  • Secure Locking Mechanism: Ensures a secure and reliable connection between the header and mating connector.

Benefits:

  • Compact Size: Miniature size allows for use in space-constrained applications.
  • Automated Assembly: SMT mounting enables automated assembly, reducing manufacturing costs.
  • Reliable Connection: Secure locking mechanism ensures a stable and vibration-resistant connection.
  • RoHS Compliance: Meets environmental regulations for lead-free products.
  • Versatile Application: Suitable for a wide range of board-to-wire connection applications.

Additional Details:

The B8B-PH-SM4-TB(LF)(SN)(P) is typically used with JST's PH series crimp contacts and housings. The TB in the part number likely refers to the tape and reel packaging for automated assembly. The (P) at the end indicates a specific packaging detail. The connector's housing is typically made of a high-temperature thermoplastic material suitable for reflow soldering processes. The mating height and PCB layout dimensions are important considerations for proper integration into a design. The current and voltage ratings of the connector depend on the wire gauge used with the crimp contacts. Detailed specifications, including dimensions, material properties, and electrical characteristics, can be found in the JST datasheet. Proper soldering techniques should be followed to ensure a reliable solder joint.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Altera
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess