The BM03B-SRSS-G-TBT(LF)(SN) is a 3-position, 2mm pitch SMT crimp style connector manufactured by JST Sales America Inc. It is part of the SR series of connectors and is designed for board-to-wire connections. This connector is commonly used in applications where space is limited and a reliable connection is required.
Applications
- Signal connections in electronic devices
- Wire-to-board connections in compact designs
- Data transmission in consumer electronics
- Power supply connections in small devices
Features
- 2mm Pitch: Compact design for high-density applications.
- SMT Mounting: Surface mount technology for automated assembly.
- Crimp Style: Reliable crimp connections for secure wire termination.
- 3 Positions: Supports up to three individual wires.
- RoHS Compliant: Lead-free construction, compliant with environmental regulations.
Benefits
- Space Savings: Compact design allows for use in space-constrained applications.
- Automated Assembly: SMT mounting simplifies the assembly process.
- Reliable Connection: Crimp connections ensure a secure and durable electrical connection.
- Environmentally Friendly: RoHS compliance ensures that the connector is free of hazardous substances.
Additional Details
The BM03B-SRSS-G-TBT(LF)(SN) connector has a voltage rating and current rating which are detailed in the datasheet. Mating connector information is available in the product specifications, along with recommended wire gauges. The connector is designed for reflow soldering. The materials are carefully selected to ensure reliability. The (LF) in the part number indicates that it is lead-free, and the (SN) indicates a Tin plating.