EN
  • EN
  • DE

BM08B-PASS-GZ-NI-TF(SN)

Part No BM08B-PASS-GZ-NI-TF(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819487-BM08B-PASS-GZ-NI-TF(SN)
Ultra Librarian 3D Model Ultra Librarian BM08B-PASS-GZ-NI-TF(SN) CAD Model

Description

The BM08B-PASS-GZ-NI-TF(SN) is an 8-position connector manufactured by JST. While specific details are limited without further information, it appears to be part of JST's broader range of wire-to-board connectors designed for secure and reliable electrical connections in various electronic applications.

Applications

  • Internal wiring in electronic devices.
  • Connecting PCBs within equipment.
  • Signal and power connections in control systems.
  • Data transmission in industrial machinery.
  • General wire-to-board connections requiring secure mating.

Features

  • 8 Positions: Accommodates eight individual wires for connection.
  • Wire-to-Board Connector: Designed for connecting wires directly to a printed circuit board.
  • Secure Mating: Likely incorporates a latching mechanism for a secure and vibration-resistant connection.
  • TF (Terminal Fitting): Indicates a terminal fitting feature for secure wire retention.
  • SN (Tin Plating): Tin plating on the contacts to improve solderability and conductivity.
  • GZ: May indicate a specific housing material or color. Further research is needed for the specific definition.
  • NI: May denote a specific plating or material characteristic. Further research is needed for the specific definition.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection between wires and a PCB.
  • Durable Construction: Designed to withstand typical operating conditions within electronic devices.
  • Easy Assembly: Facilitates efficient assembly and connection of wires to the board.
  • Versatile Application: Suitable for a range of wire-to-board connection requirements.

Additional Details

The BM08B-PASS-GZ-NI-TF(SN) likely requires a mating connector on the PCB side for proper functionality. The specific dimensions and other electrical characteristics should be confirmed by consulting the JST product datasheet for the PASS series connector, or by contacting JST directly. Use appropriate crimping tools and wiring practices for optimal performance. Further information regarding GZ and NI markings are necessary to fully understand material composition, plating, and regulatory compliance.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess