EN
  • EN
  • DE

CZHR-06V-S

Part No CZHR-06V-S
Manufacturer JST Sales America Inc.
Catalog OEM Parts (C - E)
Description 6 Position Wire to Wire Receptacle RIZ Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Mount Cable
RoHS Compliant
Win Source Part Number 1051993-CZHR-06V-S
Categories OEM Parts(C-E)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZHR-06V-S CAD Model

Description

The CZHR-06V-S is a 0.8 mm pitch crimp style connector manufactured by JST Sales America Inc. It is designed for high-density mounting and provides reliable electrical connections in compact electronic devices. Part of the CZ series, it features a secure locking mechanism that prevents accidental disconnection, making it suitable for applications where vibration or shock is a concern.

Applications

  • Mobile phones
  • Digital cameras
  • Portable gaming devices
  • Wearable electronics
  • Medical devices
  • Other compact electronic equipment requiring high-density connections

Features

  • 0.8 mm pitch
  • Crimp style termination
  • Surface mount design
  • Secure locking mechanism
  • Compact size
  • High-density mounting capability

Benefits

  • Saves space on PCBs due to its compact size and fine pitch
  • Ensures reliable electrical connections, minimizing signal loss
  • Prevents accidental disconnections, improving device reliability
  • Allows for high-density packaging, enabling smaller device designs
  • Simplifies assembly process with crimp style termination
  • Durable and long-lasting performance

Additional Details

The CZHR-06V-S is a 6-position connector, meaning it has six individual contacts for signal or power transmission. The housing material is typically made of a high-temperature resistant plastic suitable for reflow soldering processes. The contacts are usually made of phosphor bronze or a similar material with gold plating to ensure good conductivity and corrosion resistance. The connector is designed for surface mount technology (SMT) assembly. The current rating is typically around 0.5A per contact, and the voltage rating is around 50V. Detailed specifications, including dimensions, materials, and electrical characteristics, can be found in the JST datasheet for the CZ series. The secure locking mechanism provides tactile feedback upon connection, assuring the user of a proper connection. This connector is designed to meet RoHS compliance requirements.

You May Also Be Interested in

Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0871
TDK Corporation
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0032
TDK Corporation
Lowest to $0.0078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
700+ $0.1433 $100.3100
1,085+ $0.1388 $150.5980
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1164 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,980 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess