EN
  • EN
  • DE

JM-2BK-61

Part No JM-2BK-61
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description SOLDERLESS TERMINALS, 2-circuit jumper connector, 2.54mm pitch, gold plated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Resistance 20 mΩ
Current Rating 3 A
Flammability Rating UL94 V-0
Insulation Resistance 1 kΩ
Lead Free Yes
Lead Pitch 2.54 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Positions 2
REACH SVHC No SVHC
Resistance 20 mΩ
RoHS Compliant
Voltage Rating (DC) 240 V
Working Voltage 240 V
Win Source Part Number 1066336-JM-2BK-61
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM-2BK-61 CAD Model

Description

This circular connector housing is manufactured by JST Sales America Inc.

  • Win Source Part Number: 1066336-JM-2BK-61
  • Positions: 2
  • Contact Material: Bronze
  • Current Rating: 3 A
  • Contact Resistance and Resistance: 20 mΩ
  • Working Voltage: 240 V
  • Insulation Resistance: 1 kΩ
  • Alternative Parts (cross-reference): JM-2BK-61JM-2BK61 and JM2BK61
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 125°C
  • Lead-Free and RoHS Compliant: Yes
  • Minimum Operating Temperature: -55°C
  • Voltage Rating (DC): 240 V
  • REACH SVHC: No SVHC
  • Lead Pitch: 2.54 mm
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Lowest to $29.8096
ITT Cannon, LLC
CONN PLG HSG FMALE 37POS INLINE
Lowest to $10.6936
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0683 $50.2005
1,790+ $0.0560 $100.2400
2,765+ $0.0543 $150.1395
3,810+ $0.0525 $200.0250
4,925+ $0.0508 $250.1900
6,595+ $0.0455 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,950 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess