EN
  • EN
  • DE

MLG0603P12NJTZ10

Part No MLG0603P12NJTZ10
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969090-MLG0603P12NJTZ10
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603P12NJTZ10 CAD Model

Description

The MLG0603P12NJTZ10 is a multilayer ceramic inductor from TDK Corporation, designed for high-frequency applications. These inductors are known for their small size, high Q-factor, and excellent self-resonant frequency, making them suitable for various electronic circuits requiring precise inductance values.

Applications

  • RF circuits: Used in impedance matching networks, filters, and oscillators.
  • Mobile communication devices: Employed in smartphones, tablets, and wireless modules for signal filtering and tuning.
  • High-frequency circuits: Suitable for applications operating in the GHz range, such as Wi-Fi, Bluetooth, and other wireless communication systems.
  • Power amplifiers: Used in RF power amplifiers for impedance matching and harmonic filtering.
  • Filters: Incorporated in bandpass, low-pass, and high-pass filters.

Features

  • Small Size: 0603 (0.063 inch x 0.031 inch) case size for space-constrained applications.
  • High Q-factor: Provides low energy loss, improving circuit performance.
  • Tight Tolerance: Precise inductance value of 12 nH.
  • High Self-Resonant Frequency: Allows operation at high frequencies without significant performance degradation.
  • Multilayer Construction: Provides stable and reliable performance.
  • Lead-Free Termination: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Improved Circuit Performance: High Q-factor minimizes energy loss, leading to better signal quality.
  • Space Saving: Small size allows for dense circuit designs.
  • Reliable Operation: Multilayer construction ensures stable performance over a wide range of operating conditions.
  • Precise Inductance Value: Tight tolerance ensures accurate circuit tuning and performance.
  • Environmentally Friendly: Lead-free termination complies with environmental regulations.

Technical Specifications

The MLG0603P12NJTZ10 features an inductance value of 12 nH with a tolerance of ±5%. The self-resonant frequency is typically above 2 GHz, making it suitable for high-frequency applications. The operating temperature range is typically -55°C to +125°C. It has a rated current that ensures it can handle typical currents encountered in RF applications. The DC resistance is very low, minimizing power loss in the inductor itself.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
214,290+ $0.0007 $150.0030
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess