EN
  • EN
  • DE

14FMS-1.0SP-TF(LF)(SN)

Part No 14FMS-1.0SP-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN WIRE TO BOARD SKT 14POS SMD / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Package Tape & Reel
Base Product Number 14FMS-1.0SP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352074-14FMS-1.0SP-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 14FMS-1.0SP-TF(LF)(SN) CAD Model

Description

The 1352074-14FMS-1.0SP-TF(LF)(SN) is a flat flexible connector assembly from JST Sales America Inc.

  • Positions: N/A
  • Pitch: N/A
  • Termination: N/A
  • Contact Finish: N/A
  • Contact Finish Thickness: N/A
  • Contact Material: N/A
  • Height Above Board: N/A
  • Flat Flex Type: N/A
  • Connector/Contact Type: N/A
  • FFC, FCB Thickness: N/A
  • Locking Feature: N/A
  • Cable End Type: N/A
  • Housing Material: N/A
  • Actuator Material: N/A
  • Material Flammability Rating: N/A
  • Housing Color: N/A
  • Mating Cycles: N/A
  • Mounting Type: N/A
  • Operating Temperature: N/A
  • Actuator Color: N/A
  • Packaging: Tape & Reel
  • Standard Package: 2,000
  • Current Rating: -

You May Also Be Interested in

TE Connectivity
CONN RCPT 4POS 0.1 TIN PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $0.3349
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Molex, LLC
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 13 Circuits,...
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us
IRISO
Lowest to $0.8322
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Omron
CONN FPC 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Top Contact Style, 4-20 Circuits, 19 Circuits
Need more? Email Us
Molex, LLC
.50mm FFC/FPC Connectors RA SMT ZIF BOTTOM 24 bottom contact style
Lowest to $0.7196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess