EN
  • EN
  • DE

A02SR02SR30K152B

Part No A02SR02SR30K152B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 02SR-3S - 02SR-3S 6"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr JST Sales America Inc.
Series SR
Package Bulk
Connector Type Socket to Socket
Number of Positions 2
Number of Rows 1
Pitch - Connector 0.039" (1.00mm)
Length 0.500' (152.40mm, 6.00")
Color Black, Individual
Cable Termination IDC
Contact Finish Tin
Base Product Number A02SR02S
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.60.2000
Win Source Part Number 1352303-A02SR02SR30K152B
Ultra Librarian 3D Model Ultra Librarian A02SR02SR30K152B CAD Model

Description

The 1352303-A02SR02SR30K152B is a 2-position socket to socket cable assembly from JST Sales America Inc.

  • Series: SR
  • Connector Type: Rectangular Cable Assembly
  • Contact Finish: Tin
  • Length: 0.500' (152.40mm, 6.00")
  • Termination: IDC
  • Pitch Connector: 0.039" (1.00mm)
  • Operating Temperature: -25°C to 85°C
  • Packaging: Bulk
  • Standard Package: 1,000

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Cable 6.67' (2.03m)
Need more? Email Us
Harwin Inc.
CBL ASS RG178 FMALE 300MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.984' (300.00mm, 11.81")
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
Samtec Inc.
0.80 MM EDGE RATE COAX CABLE ASS / Position Cable Assembly Rectangular
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Need more? Email Us
JST Sales America Inc.
JUMPER 15SUR-32S - 16SUR-32S 6" / 16 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess