EN
  • EN
  • DE

RA-H601TD(LF)(SN)

Part No RA-H601TD(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (O - R)
Description Hdr, Top Entry, LongLever, 60Circuit, ROHS, 2.54mmPitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087613-RA-H601TD(LF)(SN)
Categories OEM Parts(O-R)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA-H601TD(LF)(SN) CAD Model

Description

The RA-H601TD(LF)(SN) is a crimp-style receptacle housing manufactured by JST Sales America Inc. It is designed to house and protect crimp contacts, providing a reliable electrical connection in wire-to-board or wire-to-wire applications. It is typically used in conjunction with mating headers or connectors to create a complete connector assembly.

Applications

  • Consumer electronics (connecting wires in appliances and gadgets)
  • Industrial equipment (wiring harnesses for machinery)
  • Automotive electronics (connecting wires in vehicles)
  • Medical devices (connecting wires in medical equipment)
  • Data communications (connecting wires in network devices)

Features

  • Crimp termination
  • Polarized housing
  • Positive locking mechanism
  • Durable construction
  • Compact size
  • RoHS compliant (LF)

Benefits

  • Reliable electrical connection
  • Easy to assemble
  • Prevents accidental disconnection
  • Protects contacts from damage
  • Saves space on printed circuit boards
  • Meets environmental standards
  • Provides secure wire retention

Additional Details

The RA-H601TD(LF)(SN) housing is designed for crimp-style contacts, allowing for fast and easy termination of wires. The polarized housing ensures correct mating orientation. The positive locking mechanism prevents accidental disconnection, even in high-vibration environments. '(LF)' indicates lead-free construction, compliant with RoHS standards. The '(SN)' likely refers to a tin plating on the contacts. Verify the number of positions (number of contacts it can hold) and the wire gauge range it supports. Refer to the JST datasheet for complete specifications, including mating connector information, wire specifications, and recommended crimping tools.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Realtek
Lowest to $1.6320
Pericom
Lowest to $16.3213
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Lowest to $0.5747
Ricoh
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess