EN
  • EN
  • DE
  • IT

S14B-PH-K-S(LF)

Part No S14B-PH-K-S(LF)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836217-S14B-PH-K-S(LF)
Ultra Librarian 3D Model Ultra Librarian S14B-PH-K-S(LF) CAD Model

Description

The S14B-PH-K-S(LF) is a 14-position connector manufactured by JST Sales America Inc. It belongs to the PH series of connectors, known for their compact size and reliable performance in wire-to-board connections.

Applications

  • Consumer Electronics: Connecting wires to circuit boards in devices like digital cameras, audio equipment, and home appliances.
  • Industrial Equipment: Providing reliable connections in control panels, sensors, and other industrial machinery.
  • Automotive Electronics: Used in various automotive systems for secure wire-to-board connections.
  • Medical Devices: Employed in medical equipment requiring compact and reliable connections.
  • Robotics: Connecting sensors, actuators, and control systems in robotic applications.

Features

  • 14 Positions: Accommodates up to 14 individual wires.
  • PH Series: Part of JST's popular PH series known for its compact design.
  • Wire-to-Board Connection: Designed for connecting wires directly to a printed circuit board.
  • RoHS Compliant: Lead-free construction compliant with RoHS environmental standards.
  • Secure Locking Mechanism: Ensures a reliable and stable connection.

Benefits

  • Reliable Connection: Provides a secure and stable connection for electronic circuits.
  • Compact Design: Saves space on the circuit board.
  • Easy to Use: Simplifies the wiring process with a user-friendly design.
  • RoHS Compliance: Environmentally friendly construction.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Technical Specifications

The S14B-PH-K-S(LF) connector has a pitch of 2.0mm between pins. It is designed for wire gauges typically ranging from AWG #24 to #30. The connector's housing is made of durable, heat-resistant material. The datasheet contains detailed specifications on voltage and current ratings, operating temperature range, and mating force. Mechanical drawings and dimensions are also available for accurate PCB layout design.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1603 $50.4945
760+ $0.1316 $100.0160
1,180+ $0.1275 $150.4500
1,625+ $0.1233 $200.3625
2,100+ $0.1192 $250.3200
2,810+ $0.1069 $300.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,775 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess