EN
  • EN
  • DE

S2B-ZR-SM4A-G-TFLFSN

Part No S2B-ZR-SM4A-G-TFLFSN
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description PITCH1.5, 0.7A (AWG#28), 50V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089970-S2B-ZR-SM4A-G-TFLFSN
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2B-ZR-SM4A-G-TFLFSN CAD Model

Description

The S2B-ZR-SM4A-G-TFLFSN is a 2-position, crimp-style header from JST's ZR series. This connector is designed for secure and reliable wire-to-board connections in applications requiring high density and low profile. The ZR series is known for its compact design and robust performance.

Applications:

  • Compact electronic devices
  • Industrial automation equipment
  • Robotics
  • Medical equipment
  • Automotive electronics

Features:

  • Number of Positions: 2
  • Pitch: 1.5mm
  • Current Rating: 1.0A AC, DC (AWG #28)
  • Voltage Rating: 50V AC, DC
  • Temperature Range: -25°C to +85°C (including temperature rise in applying electrical current)
  • Contact Material: Phosphor bronze, Tin-plated
  • Housing Material: PA, UL94V-0
  • Surface Mount Compatible: Designed for reflow soldering processes.
  • Low Profile Design: Ideal for space-constrained applications.
  • RoHS Compliant: Lead-free construction.

Benefits:

  • High-Density Connection: The 1.5mm pitch allows for a large number of connections in a small area.
  • Reliable Performance: Ensures a secure and stable connection in demanding environments.
  • Space Saving: The low-profile design is ideal for applications with limited space.
  • Easy Integration: Designed for surface mount assembly, facilitating efficient manufacturing processes.
  • Durable Construction: High-quality materials ensure long-term reliability and resistance to environmental factors.
  • RoHS Compliance: Meets environmental standards.

The S2B-ZR-SM4A-G-TFLFSN connector is a reliable solution for wire-to-board connections in compact electronic devices. Its small size, secure locking features, and compatibility with surface mount assembly make it a popular choice for a variety of applications. The use of high-quality materials ensures long-term performance and durability.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Lowest to $0.0428
STMicroelectronics
Lowest to $2.6115
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 764 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess