EN
  • EN
  • DE

SEH-001T-P0.6

Part No SEH-001T-P0.6
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN TERM CRIMP EH 22-30AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Standard Package 1
Category Connectors Interconnects
Family Rectangular Connectors - Contacts
Series EH
Packaging Reel
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-30 AWG
Contact Finish Tin
Catalog EH Series
Tooling 455-1043 - TOOL HAND CRIMPER FOR EH SERIES 455-2928 - TOOL CRIMPER 22-30 AWG
Win Source Part Number 064311-SEH-001T-P0.6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEH-001T-P0.6 CAD Model

Description

The SEH-001T-P0.6 is a crimp style wire-to-board, insulation displacement connector (IDC) contact manufactured by JST Sales America Inc. It is designed for use in the SEH series connector system, providing a reliable and secure electrical connection for small electronic devices and equipment.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Office automation equipment
  • Medical devices
  • Telecommunications equipment

Features:

  • Crimp style contact for secure wire termination
  • Insulation displacement contact (IDC) technology for quick and easy assembly
  • Designed for use with the SEH series connector housings
  • Compact design for high-density applications
  • Tin-plated for corrosion resistance and solderability

Benefits:

  • Provides a reliable and secure electrical connection
  • Reduces assembly time and costs due to IDC technology
  • Enables high-density packaging in compact electronic devices
  • Ensures long-term performance in harsh environments
  • Facilitates easy maintenance and repair

Additional Details:

The SEH-001T-P0.6 contact accepts a wire range of AWG #28 to #32. It has a current rating of 0.5A AC,DC and a voltage rating of 50V AC,DC. The contact material is phosphor bronze with tin plating. It is RoHS compliant.

The SEH series connectors are designed for use in a wide range of applications, including those where space is limited. The IDC design allows for easy termination of wires without the need for stripping or soldering. This makes the SEH-001T-P0.6 an ideal choice for high-volume production environments.

Proper crimping tools are required to ensure a reliable and gas-tight connection. JST provides a range of crimping tools specifically designed for use with the SEH series contacts.

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6,945+ $0.0072 $50.0040
16,950+ $0.0059 $100.0050
25,865+ $0.0058 $150.0170
35,715+ $0.0056 $200.0040
46,300+ $0.0054 $250.0200
62,500+ $0.0048 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,000 pieces
MOQ: 6945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess