EN
  • EN
  • DE

SM02B-PASS-TB(LF)(SN)

Part No SM02B-PASS-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Wire-To-Board Connector, Pa Series, Surface Mount, Header, 2, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Tin
Gender Male
Lead Free Yes
Mount Surface Mount
Number of Contacts 2
Number of Rows 1
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 980391-SM02B-PASS-TB(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM02B-PASS-TB(LF)(SN) CAD Model

Description

The SM02B-PASS-TB(LF)(SN) is a 2-position, 1.0mm pitch SMT (Surface Mount Technology) connector manufactured by JST Sales America Inc. It's part of the PA series of connectors, designed for compact and reliable wire-to-board connections in a variety of electronic devices.

Applications

  • Consumer Electronics
  • Mobile Devices
  • Digital Cameras
  • Printers
  • Industrial Equipment
  • Medical Devices
  • LED Lighting

Features

  • 2 Positions: Accommodates two wires.
  • 1.0mm Pitch: Provides high density connection.
  • SMT (Surface Mount Technology): Designed for automated assembly.
  • Low Profile: Compact design for space-constrained applications.
  • Secure Locking Mechanism: Ensures reliable connection.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Halogen-Free: Meets environmental standards for halogen content.

Benefits

  • Space Saving: Small size allows for integration into compact designs.
  • Reliable Connection: Secure locking mechanism prevents accidental disconnections.
  • Easy Assembly: SMT design facilitates automated assembly.
  • Cost-Effective: Provides a reliable connection at a competitive price.
  • Environmentally Friendly: RoHS compliant and halogen-free.

Additional Details

The SM02B-PASS-TB(LF)(SN) connector's key specifications include the current rating, voltage rating, operating temperature range, and insulation resistance. The (LF) designation indicates that it is lead-free, and (SN) likely refers to the tin plating on the contacts. The mating connector is likely part of the same PA series. Refer to the JST Sales America Inc. datasheet for SM02B-PASS-TB(LF)(SN) for complete specifications, including the dimensions, material properties, and mating connector information. Proper soldering techniques are crucial for ensuring a reliable connection with SMT connectors.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4205 $50.4600
290+ $0.3450 $100.0500
450+ $0.3342 $150.3900
620+ $0.3234 $200.5080
800+ $0.3127 $250.1600
1,075+ $0.2803 $301.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess