EN
  • EN
  • DE

SM03(7-D1)B-BHS-1-TB(LF)(SN)

Part No SM03(7-D1)B-BHS-1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837978-SM03(7-D1)B-BHS-1-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian SM03(7-D1)B-BHS-1-TB(LF)(SN) CAD Model

Description

The SM03(7-D1)B-BHS-1-TB(LF)(SN) is a 3-position, crimp style, surface mount connector from JST Sales America Inc., part of the BHS series. It is designed for secure and reliable wire-to-board connections. The (LF) indicates a lead-free finish compliant with RoHS, and the (SN) specifies a tin plating. The TB signifies Tape and Reel packaging for automated assembly.

Applications

  • Consumer Electronics: Used in connecting wires to PCBs in devices like digital cameras, DVD players, and home entertainment systems.
  • Industrial Equipment: Employed in control systems, instrumentation, and various industrial automation devices for signal and power connections.
  • Automotive Electronics: Utilized in automotive applications for connecting sensors, actuators, and other electronic components to the vehicle's wiring harness.
  • Medical Devices: Used in medical equipment requiring reliable and secure connections, such as patient monitoring systems and diagnostic instruments.
  • Office Automation: Found in printers, scanners, and other office equipment for connecting internal wiring and components.

Features

  • Surface Mount Design: Facilitates automated assembly processes and reduces board space requirements.
  • Crimp Style Connection: Provides a secure and reliable electrical connection between the wire and the connector.
  • Compact Size: Allows for high-density packaging and miniaturization of electronic devices.
  • Lead-Free Construction (LF): Complies with RoHS standards, minimizing environmental impact.
  • Tin Plating (SN): Enhances solderability and corrosion resistance for improved reliability.

Benefits

  • Simplified Assembly: The surface mount design streamlines the assembly process, reducing manufacturing time and costs.
  • Improved Reliability: The crimp style connection ensures a stable and secure electrical contact, minimizing the risk of connection failures.
  • Increased Miniaturization: The compact size allows for the design of smaller and more portable electronic devices.
  • Environmental Compliance: The lead-free construction helps to protect the environment and comply with regulatory requirements.
  • Enhanced Solderability: The tin plating improves solderability, leading to stronger and more reliable solder joints.

Additional Details

This connector features three contacts and is designed for use with specific wire gauges. The (7-D1) portion of the part number likely refers to internal JST specifications related to the connector's dimensions or design. Consult the JST datasheet for detailed specifications including voltage and current ratings, wire gauge compatibility, and mating connector information. Proper crimping tools are essential to ensure a proper and reliable connection. Improper crimping can lead to connection failures and damage to the connector or the connected device. The BHS series is known for its robust design and suitability for high-density applications. The tape and reel packaging facilitates automated placement during PCB assembly.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5214 $59.9610
270+ $0.4278 $115.5060
420+ $0.4146 $174.1320
580+ $0.4012 $232.6960
745+ $0.3878 $288.9110
1,000+ $0.3477 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess