EN
  • EN
  • DE

SM04B1-CPTK-1A-TB

Part No SM04B1-CPTK-1A-TB
Manufacturer JST Sales America Inc.
Description Connector, Header, 4POS, 1ROW, 2MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165050-SM04B1-CPTK-1A-TB
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM04B1-CPTK-1A-TB CAD Model

Description

The SM04B1-CPTK-1A-TB is a 4-position, 1.5mm pitch crimp-style connector manufactured by JST (Japan Solderless Terminal). It is part of the SM series of connectors, known for their compact size, high reliability, and secure locking mechanism. These connectors are commonly used in a wide range of applications where space is limited and a reliable connection is essential.

Applications:

  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial equipment (e.g., sensors, actuators, control panels)
  • Medical devices (e.g., diagnostic equipment, monitoring systems)
  • Automotive electronics (e.g., infotainment systems, lighting controls)
  • Robotics (e.g., signal and power connections)

Features:

  • Compact size: 1.5mm pitch allows for high-density mounting.
  • Crimp-style termination: Provides a secure and reliable wire connection.
  • Positive locking mechanism: Prevents accidental disconnection.
  • Polarization feature: Ensures correct mating orientation.
  • Durable construction: Designed for reliable performance in harsh environments.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Space saving: Compact size allows for high-density board layouts.
  • Reliable connection: Crimp-style termination and locking mechanism ensure a secure connection.
  • Ease of assembly: Simple crimping process simplifies assembly and reduces labor costs.
  • Prevents mis-mating: Polarization feature prevents incorrect connections.
  • Long-term reliability: Durable construction ensures long-term performance.

Additional Details:

The SM04B1-CPTK-1A-TB connector accepts wires in the range of AWG #26 to #32. The housing material is typically made of a durable plastic that can withstand high temperatures. The crimp terminals are made of tin-plated copper alloy. The mating force and withdrawal force are specified in the JST datasheet for this part number. This connector is widely used in applications where a small, reliable, and easy-to-assemble connection is required.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8723 $52.3380
140+ $0.7158 $100.2120
220+ $0.6934 $152.5480
300+ $0.6710 $201.3000
390+ $0.6487 $252.9930
520+ $0.5816 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess