EN
  • EN
  • DE

SMF-01T-1.0

Part No SMF-01T-1.0
Manufacturer JST Sales America Inc.
Catalog Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Barrel, Bullet Connectors
Mfr JST Sales America Inc.
Series SMF
Package Tape & Reel (TR)
Terminal Type Female, Receptacle (Socket)
Diameter - Barrel 0.071" (1.80mm)
Wire Gauge 20-26 AWG
Length - Overall 0.402" (10.20mm)
Length - Barrel 0.201" (5.10mm)
Insulation Non-Insulated
Termination Crimp
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.051" ~ 0.106" (1.30mm ~ 2.69mm)
Base Product Number SMF-01T
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1285194-SMF-01T-1.0
Ultra Librarian 3D Model Ultra Librarian SMF-01T-1.0 CAD Model

Description

The JST Sales America Inc. 1285194-SMF-01T-1.0 is a barrel, bullet connector terminal with a female, receptacle (socket) type.

  • Wire Gauge: 20-26 AWG
  • Contact Finish: tin
  • Packaging: tape and reel (TR)
  • Standard Package Quantity: 5,000
  • Length Overall: 0.402 inches (10.20mm)
  • Diameter of the Barrel: 0.071 inches (1.80mm)
  • Length of the Barrel: 0.201 inches (5.10mm)
  • Insulation Diameter: 0.051 inches to 0.106 inches (1.30mm to 2.69mm)
  • Insulation: non-insulated
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000
  • Manufacturer Part Number: SMF-01T
  • Base Product Number: SMF

You May Also Be Interested in

ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess