EN
  • EN
  • DE

SSUH-003T-P0.15

Part No SSUH-003T-P0.15
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN SOCKET 28-32AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000575-SSUH-003T-P0.15
Manufacturer JST Sales America Inc.
Category Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series SUH
Type Stamped
Contact Finish Tin
Product Status Active
Base Product Number SSUH-003
Ultra Librarian 3D Model Ultra Librarian SSUH-003T-P0.15 CAD Model

Description

The SSUH-003T-P0.15 is a crimp terminal from JST (Japan Solderless Terminal). It's part of the SSUH series and is designed for use in wire-to-board connections, providing a reliable and secure electrical connection when crimped onto a wire and inserted into a corresponding connector housing. The '0.15' likely refers to the plating thickness or a specific version of the terminal within the SSUH series.

Applications

  • Wire-to-board connections: Connecting wires to printed circuit boards (PCBs).
  • Electronic equipment: Internal wiring and interconnections in electronic devices.
  • Automotive electronics: Wiring harnesses and connections in automotive systems.
  • Industrial equipment: Control panels, machinery, and automation systems.
  • Consumer electronics: Connecting wires to PCBs in appliances and other consumer devices.

Features

  • Crimp terminal: Designed to be crimped onto a wire for a secure connection.
  • Phosphor bronze material: Provides good conductivity and corrosion resistance.
  • Tin plating: Enhances solderability and prevents oxidation.
  • SSUH series: Part of a well-established series of connectors known for their reliability.
  • Compact size: Suitable for high-density applications.

Benefits

  • Reliable electrical connection: Ensures stable and consistent performance.
  • Easy to use: Can be quickly and easily crimped onto a wire.
  • Durable construction: Withstands vibration and other environmental factors.
  • Cost-effective: Provides a balance of performance and cost.
  • Versatile application: Suitable for a wide range of wire-to-board connections.

Additional Details

The SSUH-003T-P0.15 crimp terminal is typically made of phosphor bronze, which offers a good combination of conductivity, strength, and corrosion resistance. The tin plating improves solderability, making it easier to solder the terminal to a PCB if required. The crimp section of the terminal is designed to securely grip the wire strands, creating a gas-tight connection that prevents corrosion and ensures long-term reliability. The specific wire gauge range that the terminal can accommodate is a critical parameter to consider when selecting the appropriate terminal. The crimping process requires a specialized crimping tool that applies the correct amount of force to deform the terminal and create a secure connection without damaging the wire. The terminal is designed to be inserted into a corresponding connector housing, which provides insulation and mechanical protection. The SSUH series is known for its compact size, making it suitable for applications where space is limited. The manufacturer's datasheet provides detailed specifications, including dimensions, wire gauge range, and crimping instructions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,930+ $0.0203 $100.0790
7,615+ $0.0197 $150.0155
10,530+ $0.0190 $200.0700
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397,110 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess