EN
  • EN
  • DE

JUNIPER JNP-QSFP-100G-LR4 - QSFP28 100GBase-L4 Optics for up to 10km

Part No JUNIPER JNP-QSFP-100G-LR4 - QSFP28 100GBase-L4 Optics for up to 10km
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper JNP-QSFP-100G-LR4. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424101-JUNIPER JNP-QSFP-100G-LR4 - QSFP28 100GBase-L4 Optics for up to 10km
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER JNP-QSFP-100G-LR4 - QSFP28 100GBase-L4 Optics for up to 10km CAD Model

Description

The JUNIPER JNP-QSFP-100G-LR4 is a cutting-edge QSFP28 transceiver designed for long-range optical networking, offering unmatched performance and efficiency for data center and enterprise network applications. Supporting the 100GBase-LR4 standard, this transceiver provides a high-speed optical interface capable of transmitting data at rates of up to 100Gbps over a distance of up to 10 kilometers. This makes it an ideal solution for extending the reach of high-speed networks over long distances, such as between geographically dispersed data centers or within large enterprise campuses. Manufactured with precision and designed to meet Juniper's rigorous specifications, the JNP-QSFP-100G-LR4 leverages state-of-the-art technology to deliver unparalleled reliability and performance. It operates over standard single-mode fiber optics at a wavelength of 1310nm, with four lanes of 25Gbps data rates. The transceiver's LR4 capability enables it to transmit data efficiently over longer distances without sacrificing speed or quality, making it a powerful tool for network expansion and connectivity enhancement. Compatibility with Juniper networking equipment ensures easy integration into existing systems, providing a seamless upgrade path for networks requiring increased bandwidth and extended reach. The JNP-QSFP-100G-LR4's low power consumption and compact form factor contribute to a more cost-effective and environmentally friendly networking solution, reducing operational expenses and enhancing the overall efficiency of network infrastructure. By offering superior performance, reliability, and flexibility, the JUNIPER JNP-QSFP-100G-LR4 represents a significant advancement in optical networking technology, enabling organizations to meet the demands of modern high-speed, data-intensive applications.

You May Also Be Interested in

HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess