EN
  • EN
  • DE

JUNIPER QFX-QSFP-DAC-1M - Comaptible QSFP+ to QSFP+ Ethernet Direct Attach

Part No JUNIPER QFX-QSFP-DAC-1M - Comaptible QSFP+ to QSFP+ Ethernet Direct Attach
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper QFX-QSFP-DAC-1M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424099-JUNIPER QFX-QSFP-DAC-1M - Comaptible QSFP+ to QSFP+ Ethernet Direct Attach
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER QFX-QSFP-DAC-1M - Comaptible QSFP+ to QSFP+ Ethernet Direct Attach CAD Model

Description

The JUNIPER QFX-QSFP-DAC-1M is a high-speed, 1-meter direct attach cable (DAC) designed to provide reliable connectivity between QSFP+ ports. This compatible Ethernet cable is an essential component for high-performance networking and is specifically engineered for compatibility with Juniper networking equipment, ensuring a seamless and efficient integration into existing network infrastructures. The QSFP+ to QSFP+ configuration supports data rates up to 40Gbps, making it an excellent choice for data center, high-performance computing, and storage networks where high bandwidth and low latency are critical. Constructed with high-quality materials, the JUNIPER QFX-QSFP-DAC-1M ensures optimal signal integrity and performance. The direct attach cable facilitates rapid data transfer over short distances, making it an ideal solution for interconnecting network devices within the same rack or adjacent racks. Due to its passive design, it consumes significantly less power compared to active optical cables or transceivers, contributing to a more energy-efficient network environment. The cable's plug-and-play nature simplifies the installation process, eliminating the need for complicated setup or additional software, and provides a direct, secure connection without the vulnerabilities that can accompany fiber optic cabling. Compatible with a wide range of Juniper devices, this DAC proves to be a versatile solution for expanding or upgrading network infrastructure. Its robust construction and reliability make the JUNIPER QFX-QSFP-DAC-1M a cost-effective alternative to more expensive optical solutions, without compromising on the quality or performance expected from Juniper products.

You May Also Be Interested in

HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess