EN
  • EN
  • DE

AT-49-6.1321MHZ

Part No AT-49-6.1321MHZ
Manufacturer KDS
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975316-AT-49-6.1321MHZ
Categories OEM Parts(A-B)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT-49-6.1321MHZ CAD Model

Description

The AT-49-6.1321MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp). It's a precision timing component designed to provide a stable and accurate clock signal for various electronic applications. Its specific frequency of 6.1321MHz makes it suitable for use in applications that require this particular frequency.

Applications:

  • Microcontrollers: Used as the primary clock source for microcontrollers to synchronize operations.
  • Real-Time Clocks (RTC): Provides a stable time base for RTC modules in embedded systems.
  • Communication Devices: Employed in communication equipment such as radio transceivers and network devices.
  • Frequency Synthesizers: Used as a reference oscillator in frequency synthesizer circuits for signal generation.
  • Industrial Control Systems: Utilized in industrial control systems for accurate timing and synchronization.

Features:

  • Precise Frequency: Operates at a precise frequency of 6.1321MHz for accurate timing.
  • High Stability: Offers high frequency stability over a wide temperature range.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term accuracy.
  • Compact Size: Available in a small surface-mount package for easy integration into compact designs.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits:

  • Accurate Timing: Provides an accurate and stable clock signal for reliable system operation.
  • Consistent Performance: High stability ensures consistent performance even under varying conditions.
  • Long-Term Reliability: Low aging characteristics guarantee long-term accuracy and reliability.
  • Space-Saving Design: Compact size allows for efficient use of PCB space.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Specifications:

The AT-49-6.1321MHZ typically features a frequency tolerance of ±20 ppm and a frequency stability of ±30 ppm over a temperature range of -40°C to +85°C. It operates at a supply voltage of 3.3V or 5V, with a typical current consumption of less than 10mA. The crystal oscillator is available in a surface-mount package, such as a 4-pin SMD package, for easy and reliable soldering onto PCBs. The aging rate is typically less than ±3 ppm per year, ensuring minimal frequency drift over time.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess