EN
  • EN
  • DE
  • IT

DSX321G 8MHZ

Part No DSX321G 8MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822108-DSX321G 8MHZ
Ultra Librarian 3D Model Ultra Librarian DSX321G 8MHZ CAD Model

Description

The DSX321G 8MHz is a miniature surface mount crystal oscillator manufactured by KDS. Crystal oscillators like this are essential components in electronic circuits, providing a stable and precise clock signal for timing and synchronization.

Applications:

  • Microcontrollers: Provides the clock signal for microcontroller operation.
  • Real-Time Clocks (RTCs): Generates the accurate timekeeping signal.
  • Communication devices: Used in transceivers, modems, and network interfaces.
  • Consumer electronics: Found in devices like smartphones, tablets, and digital cameras.
  • Industrial control systems: Provides timing signals for PLCs and other industrial equipment.

Features:

  • 8 MHz frequency: Operates at a fundamental frequency of 8 MHz.
  • Miniature size: Compact surface mount package for space-constrained applications.
  • High stability: Provides a stable and accurate clock signal.
  • Low power consumption: Minimizes power drain in battery-operated devices.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Precise timing: Ensures accurate operation of digital circuits.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Reliable performance: Stable frequency output over a wide range of temperatures.
  • Low power operation: Extends battery life in portable applications.
  • Cost-effective: Provides a reliable and affordable timing solution.

Additional Details:

The DSX321G 8MHz crystal oscillator utilizes a quartz crystal resonator to generate a stable 8 MHz frequency. Key specifications include frequency tolerance, frequency stability over temperature, aging, load capacitance, and operating temperature range. The surface mount package ensures compatibility with automated assembly processes. Consult the KDS datasheet for detailed electrical characteristics, package dimensions, and soldering guidelines. Proper PCB layout and decoupling capacitors are crucial for optimal performance. The DSX321G series is known for its reliability and is often preferred in applications requiring tight frequency control.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess