EN
  • EN
  • DE

DSX531S 25.000MHZ-18PF-50

Part No DSX531S 25.000MHZ-18PF-50
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036063-DSX531S 25.000MHZ-18PF-50
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX531S 25.000MHZ-18PF-50 CAD Model

Description

The DSX531S 25.000MHZ-18PF-50 is a surface-mount crystal oscillator manufactured by KDS. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal for timing and synchronization. The DSX531S is commonly used in a variety of applications, including microcontrollers, communication devices, and digital signal processing systems.

Applications:

  • Microcontrollers
  • Communication Devices (e.g., Wi-Fi modules, Bluetooth devices)
  • Digital Signal Processing (DSP) Systems
  • Real-Time Clocks (RTCs)
  • Consumer Electronics

Features:

  • Frequency: 25.000 MHz (25 MHz)
  • Load Capacitance: 18 pF (Picofarads)
  • Frequency Tolerance: Typically ±50 ppm (Parts Per Million)
  • Operating Temperature Range: Specified by the manufacturer, commonly industrial range (-40°C to +85°C).
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Stable Clock Signal: Provides a precise and consistent timing reference for electronic circuits.
  • Accurate Frequency: Ensures reliable operation of digital systems.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Wide Temperature Range: Suitable for use in harsh environments.
  • Compact Size: Enables miniaturization of electronic devices.

Additional Details:

The DSX531S crystal oscillator utilizes the piezoelectric effect of quartz crystal to generate a stable and accurate clock signal. The 25.000 MHz frequency is a commonly used standard, making it compatible with a wide range of microcontrollers and other digital devices. The 18 pF load capacitance specifies the external capacitance required for the oscillator to operate at its specified frequency. The frequency tolerance of ±50 ppm indicates the maximum deviation of the oscillator's frequency from its nominal value. The surface mount technology (SMT) allows for automated assembly on printed circuit boards, reducing manufacturing costs and improving reliability. The compact size makes it suitable for use in space-constrained applications, such as mobile devices and wearable electronics. It is important to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and performance.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess