EN
  • EN
  • DE

2SA1659-Y

Part No 2SA1659-Y
Manufacturer KEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036608-2SA1659-Y
Categories OEM Parts(0-9)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1659-Y CAD Model

Description

The 2SA1659-Y is a PNP silicon epitaxial transistor manufactured by KEC. It is specifically designed for high-power audio amplifier applications, particularly in the output stage. The "-Y" designation likely refers to a specific gain rank or other characteristic.

Applications:

  • Audio Power Amplifiers: Primarily used as the output transistor in high-power audio amplifiers for home theater systems, professional audio equipment, and car audio amplifiers.
  • High Fidelity Audio: Suitable for high-fidelity audio applications requiring low distortion and high linearity.
  • Linear Amplification: Used in linear amplifier circuits.
  • Audio Output Stages: Designed for output stages requiring high power handling.
  • Driver Amplifiers: Can be used in driver amplifier stages.

Features:

  • PNP Silicon Epitaxial Transistor: PNP polarity using silicon epitaxial technology.
  • High Collector Current (IC): Capable of handling high collector current levels.
  • High Power Dissipation: Designed for high power dissipation environments.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss and heat generation.
  • Excellent Linearity: Ensures low distortion in audio applications.

Benefits:

  • High-Quality Audio Performance: Provides high-quality audio amplification with low distortion and noise.
  • Efficient Power Handling: Capable of efficiently handling high power levels.
  • Reliable Operation: Offers reliable performance in demanding audio applications.
  • Improved Audio Fidelity: Excellent linearity improves audio fidelity.
  • Enhanced Amplifier Efficiency: Low saturation voltage improves amplifier efficiency.

Additional Details:

The 2SA1659-Y typically has a collector-emitter voltage (VCEO) rating of -180V, a collector current (IC) rating of -10A, and a power dissipation (PC) rating of 100W. It is commonly packaged in a TO-3P package. The high collector current and power dissipation capabilities enable robust audio amplifier designs. Its low saturation voltage enhances efficiency and reduces heat generation, contributing to reliable operation. Refer to the specific datasheet for precise electrical characteristics and recommended operating conditions, including the significance of the "-Y" designation.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess