The 2SD2058-Y is an NPN silicon epitaxial transistor manufactured by KEC (Korea Electronics Co.). It's designed for switching and amplification applications in various electronic circuits.
Applications:
- High-speed switching circuits
- DC-DC converters
- Motor drivers
- Power amplifiers
- Relay drivers
Features:
- High collector current (IC): Enables switching and amplification of relatively large currents.
- Low saturation voltage (VCE(sat)): Minimizes power loss during switching.
- Fast switching speed: Suitable for high-frequency applications.
- High power dissipation: Allows for operation at higher power levels.
- Green compound molding
Benefits:
- Efficient switching performance in power supply circuits.
- Reliable operation in motor control applications.
- Reduced power consumption due to low saturation voltage.
- Improved system efficiency and performance.
- Environmentally friendly packaging.
Additional Details:
The 2SD2058-Y typically comes in a TO-251 or TO-252 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 3A, and a power dissipation (PC) of 20W. The typical saturation voltage (VCE(sat)) is low. The switching times (ton and toff) are typically in the nanosecond range. It is RoHS compliant.