EN
  • EN
  • DE

20439-030E-01

Part No 20439-030E-01
Manufacturer I-Pex
Catalog OEM Parts (0 - 9)
Description Conn Board to Board SKT 30 POS 0.5mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013441-20439-030E-01
Categories OEM Parts(0-9)
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20439-030E-01 CAD Model

Description

The 20439-030E-01 is a miniature coaxial connector manufactured by I-Pex. These connectors are used to transmit high-frequency signals in a compact and reliable manner. They are often used in applications where space is limited and signal integrity is critical.

Applications:

  • Wireless Communication Modules: Used in Wi-Fi, Bluetooth, and cellular modules.
  • Laptop Computers: Connects internal antennas to the wireless network card.
  • Tablets: Connects internal antennas to the wireless network card.
  • GPS Devices: Connects the GPS antenna to the receiver.
  • IoT Devices: Used in various IoT devices for wireless connectivity.

Features:

  • Miniature Size: Very small form factor for space-constrained applications.
  • Surface Mount: Designed for automated assembly on printed circuit boards.
  • High-Frequency Performance: Optimized for transmitting high-frequency signals with minimal loss.

Benefits:

  • Reliable Connection: Ensures a secure and stable connection for signal transmission.
  • Compact Design: Saves valuable space on the circuit board.
  • Easy Assembly: Facilitates efficient manufacturing processes.

The 20439-030E-01 is designed to mate with a specific type of coaxial cable. It is crucial to ensure compatibility between the connector and the cable to maintain signal integrity and prevent damage. Further details on the mating cable type, impedance, and frequency range would require referring to the I-Pex datasheet for this specific part number.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7572 $57.9012
52+ $2.2623 $117.6396
80+ $2.1917 $175.3360
109+ $2.1210 $231.1890
141+ $2.0503 $289.0923
189+ $1.8382 $347.4198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess