EN
  • EN
  • DE

BC549-C-AT/P

Part No BC549-C-AT/P
Manufacturer KEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818819-BC549-C-AT/P
Ultra Librarian 3D Model Ultra Librarian BC549-C-AT/P CAD Model

Description

The BC549-C-AT/P is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC. It is commonly used in a wide range of electronic applications, including amplification, switching, and signal processing. The 'C' suffix indicates a specific gain range, while the 'AT/P' denotes the packaging and lead configuration. This transistor is known for its reliability and versatility, making it a popular choice for both hobbyists and professional engineers.

Applications

  • Audio amplification
  • Switching circuits
  • Signal processing
  • Oscillator circuits
  • General-purpose amplification

Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Collector Current (Ic): 100mA
  • Collector-Emitter Voltage (Vceo): 30V
  • Collector-Base Voltage (Vcbo): 30V
  • Emitter-Base Voltage (Vebo): 5V
  • Power Dissipation (Pd): 500mW
  • Current Gain (hFE): Typically between 420 and 800 (for BC549C)
  • Package: TO-92

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • High Gain: High current gain allows for efficient amplification of small signals.
  • Reliable Performance: Provides reliable performance in various circuit conditions.
  • Low Cost: Cost-effective solution for general-purpose transistor applications.
  • Easy to Use: Easy to integrate into circuits due to its standard TO-92 package.

Additional Details

The BC549-C-AT/P is typically used in low-power applications where a moderate amount of current amplification is required. Its TO-92 package allows for easy mounting on printed circuit boards (PCBs). The transistor's characteristics make it suitable for both analog and digital circuits. When using the BC549-C-AT/P, it's important to consider its voltage and current limitations to ensure proper operation and prevent damage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess