The KDR720S-RTK/P is a Schottky barrier diode manufactured by KEC. It is designed for high-speed switching applications and features a low forward voltage drop. This diode is commonly used in various electronic circuits to improve efficiency and reduce power loss.
Applications
- DC-DC converters
- Switching power supplies
- Reverse polarity protection
- High-frequency rectification
- Free-wheeling diodes in inductive circuits
Features
- Low forward voltage drop
- High surge current capability
- High-speed switching
- Low leakage current
- Surface mount package
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation
- Enhanced circuit protection against voltage spikes and reverse polarity
- Compact design for space-constrained applications
- Reliable performance in demanding environments
Additional Details
The KDR720S-RTK/P has a maximum forward current rating of 2A and a peak reverse voltage of 20V. The operating temperature range typically spans from -40°C to +125°C. It is available in a small surface-mount package, which allows for automated assembly and high-density board layouts. The low forward voltage drop characteristic of this Schottky diode ensures minimal power loss during conduction, contributing to higher overall system efficiency. Its fast switching speed makes it suitable for high-frequency applications, such as those found in modern power supplies and DC-DC converters.