The KDS193-RTK is a transient voltage suppressor (TVS) diode manufactured by KEC. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.
Applications
- Protection of I/O interfaces
- Voltage surge protection in consumer electronics
- Protection of communication lines
- ESD protection for data lines
- Automotive electronics protection
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- High surge capability
- Small surface mount package
- RoHS compliant
Benefits
- Provides robust protection against voltage transients, preventing damage to sensitive components.
- Increases the reliability and lifespan of electronic devices.
- Reduces the risk of system failures due to voltage surges.
- Easy to integrate into circuit designs due to its small size and surface mount package.
- Meets environmental standards.
Technical Specifications
The KDS193-RTK typically has a standoff voltage of around 3.3V and a clamping voltage of approximately 6.0V at a peak pulse current. It's available in a small SMD package, such as SOT-23. The specific surge capability depends on the pulse waveform and duration, but it's designed to handle significant transient events. It's crucial to consult the official KEC datasheet for precise electrical characteristics, surge current ratings, and thermal resistance values to ensure it meets the specific application requirements. Operating temperature ranges from -40°C to +125°C. Reverse leakage current is very low at the standoff voltage. This TVS diode is particularly effective in safeguarding circuits against ESD events as per IEC 61000-4-2 standards and against surge events compliant with IEC 61000-4-5. It's a silicon-based device designed for high-reliability applications. This device is commonly used where board space is at a premium and robust ESD/surge protection is needed.