EN
  • EN
  • DE

KDV239

Part No KDV239
Manufacturer KEC
Description VARIABLE CAPACITANCE DIODE SILICON EPITAXIAL PLANAR DIODE(VCO FOR UHF RADIO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192815-KDV239
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDV239 CAD Model

Description

The KDV239 is a variable capacitance diode (varicap) manufactured by KEC. This diode is used in electronic tuning circuits where the capacitance needs to be adjusted by varying a reverse voltage. Common applications include radio tuners, voltage-controlled oscillators (VCOs), and frequency synthesizers.

Applications:

  • FM Radio Tuners: Allows fine-tuning to select radio stations by varying the capacitance within the oscillator circuit.
  • Television Tuners: Used in analog TV tuners to select channels by varying the resonant frequency.
  • Voltage-Controlled Oscillators (VCOs): Utilized in VCOs to control the oscillation frequency through voltage adjustment.
  • Frequency Synthesizers: Implemented in phase-locked loop (PLL) circuits to generate stable frequencies.
  • Electronic Musical Instruments: Employed to create voltage-controlled musical effects and tones.

Features:

  • Wide Capacitance Ratio: Provides a large range of capacitance variation for extensive tuning.
  • High Q Factor: Reduces signal loss and enhances the performance of resonant circuits.
  • Low Series Resistance: Minimizes power dissipation and improves efficiency.
  • Small Package Size: Allows for compact designs and easy installation.
  • Excellent Linearity: Ensures accurate and predictable capacitance changes with voltage.

Benefits:

  • Precise Tuning: Facilitates precise adjustment of frequency in tuning circuits.
  • Enhanced Signal Quality: High Q factor helps maintain signal integrity and reduces noise.
  • Improved Efficiency: Low series resistance reduces energy loss and optimizes circuit performance.
  • Compact Integration: Small form factor supports miniaturization in electronic devices.
  • Stable Performance: Ensures reliable operation and consistent results in various applications.

Additional Details:

The KDV239's key specifications include its capacitance range, Q factor, and reverse voltage rating. KEC is known for producing reliable and high-quality semiconductor components. This varicap diode's capacitance is controlled by varying the reverse bias voltage, making it an essential component for frequency tuning applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess