EN
  • EN
  • DE

KDZ10EV

Part No KDZ10EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192820-KDZ10EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ10EV CAD Model

Description

The KDZ10EV is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). Zener diodes are designed to maintain a specific voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them suitable for voltage regulation, voltage clamping, and surge protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and electronic circuits.
  • Voltage Clamping: Protects sensitive components from overvoltage conditions by limiting the voltage to a safe level.
  • Surge Protection: Provides protection against voltage spikes and transient surges in electronic equipment.
  • Clipping Circuits: Shapes waveforms by clipping voltage peaks above or below a certain level.
  • Reference Voltage: Used as a stable voltage reference in various electronic circuits.

Features:

  • Precise Zener Voltage: Provides accurate voltage regulation and clamping.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is in the reverse bias region.
  • Small Package Size: Facilitates compact circuit designs.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Reliable Performance: Designed for stable operation in demanding environments.

Benefits:

  • Stable Voltage Output: Ensures consistent voltage levels in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Circuit Designs: Small size enables miniaturization of electronic devices.
  • Improved System Reliability: Robust design ensures consistent performance.
  • Versatile Applications: Suitable for a wide range of voltage regulation and protection applications.

Additional Details:

The KDZ10EV is typically supplied in a surface-mount package, such as a SOD-323 or similar, to facilitate automated assembly. Key electrical parameters include the Zener voltage (VZ), reverse leakage current (IR), and forward voltage (VF). The power dissipation rating specifies the maximum power that the diode can safely dissipate. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide information on the diode's temperature coefficient and other parameters that may be critical in specific applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess