EN
  • EN
  • DE

KDZ6.2FV

Part No KDZ6.2FV
Manufacturer KEC
Description SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1192848-KDZ6.2FV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ6.2FV CAD Model

Description

The KDZ6.2FV is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. Its primary function is to maintain a stable voltage across its terminals when the reverse voltage exceeds the Zener voltage, thereby protecting sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive circuits from damage due to voltage surges or transients.
  • Clipping Circuits: Employed to clip or limit voltage signals to a specific level.
  • Wave Shaping: Used to modify the shape of voltage waveforms.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Package Size: Available in a compact package for space-saving designs.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Accurate Voltage Regulation: Provides a stable and reliable voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Performance: High surge current capability ensures robust performance in demanding applications.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The KDZ6.2FV has a nominal Zener voltage of 6.2V. The power dissipation is typically around 500mW. The reverse leakage current is typically in the microampere range. It is typically available in a surface-mount package such as SOD-323. The operating and storage temperature ranges are usually between -55°C to +150°C. The Zener voltage tolerance is usually around ±5%.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess