EN
  • EN
  • DE
  • IT

KF9N50F-U/P

Part No KF9N50F-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826789-KF9N50F-U/P
Ultra Librarian 3D Model Ultra Librarian KF9N50F-U/P CAD Model

Description

The KF9N50F-U/P is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications. It's often used in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies for various electronics.
  • DC-DC Converters: Converts DC voltage levels efficiently.
  • Motor Control Circuits: Used to control the speed and direction of motors.
  • LED Lighting: Can be found in LED driver circuits.
  • Inverters: Used in the conversion of DC power to AC power.

Features:

  • High Voltage Capability: Rated for 500V, suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and increases efficiency.
  • Fast Switching Speed: Operates efficiently in high-frequency circuits.
  • Avalanche Rated: Designed to withstand transient voltage spikes.
  • High Ruggedness: Provides reliable performance in demanding environments.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation.
  • Improved Reliability: Avalanche rating enhances robustness.
  • Reduced Heat Generation: Lower power dissipation minimizes heat.
  • Compact Design: Enables smaller power supply designs.
  • Cost-Effective: Offers good performance for the price.

Technical Specifications:

Based on available information, the KF9N50F typically features a drain-source voltage (VDS) of 500V, a continuous drain current (ID) of around 9A, and a typical RDS(on) of approximately 0.8 Ohms. The gate charge (Qg) is around 20nC and the packaging is TO-220F. As with any semiconductor, it is important to always consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess