EN
  • EN
  • DE

PPMS1423A

Part No PPMS1423A
Manufacturer Panduit Corp
Catalog Misc Products
Description LABEL 8"X6" BLACK/YELLOW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Pipe
Application Specifics Flammable Fluids
Arrangement Text Only
Legend (Text) Natural Gas
Legend (Symbol Only) No Symbol
Color - Background Yellow
Color - Legend Black
Length 8.000" (203.20mm)
Width 6.000" (152.40mm)
Location Indoor/Outdoor
Material - Body Vinyl
Mounting Type Snap On
Outside Pipe Diameter (Max) 1.250" (31.75mm)
Outside Pipe Diameter (Min) 0.750" (19.05mm)
Shape Rectangle
Features Abrasion Resistant, Dirt Resistant, Dust Resistant, Grease Resistant, UV Resistant, Water Resistant
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 932602-PPMS1423A
Ultra Librarian 3D Model Ultra Librarian PPMS1423A CAD Model

Description

The 932602-PPMS1423A is a preprinted label from Panduit Corp.

  • Application: Labels, Signs, Barriers, Identification
  • Material: Vinyl
  • Resistance: Abrasion, Dirt, Dust, Grease, UV, and Water
  • Package: Bulk
  • Length: 8.000" (203.20mm)
  • Width: 6.000" (152.40mm)
  • Mounting: Snap-On
  • Suitable for: Indoor and Outdoor Use
  • Specifically Designed for: Flammable Fluids
  • Text: "Natural Gas"
  • Color: Black
  • Language: English
  • HTSUS Code: 3926.90.9985
  • Status: Obsolete

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess