EN
  • EN
  • DE

KHB7D0N65F2

Part No KHB7D0N65F2
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192903-KHB7D0N65F2
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KHB7D0N65F2 CAD Model

Description

The KHB7D0N65F2 is a high voltage power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It is an N-channel MOSFET designed for use in switching power supplies and similar applications where high voltage and efficient switching are required. It's similar to the KHB7D0N65F1 but might have slight variations in specifications or package.

Applications

  • Switching power supplies (SMPS)
  • AC-DC adapters
  • LED lighting drivers
  • Power factor correction (PFC)
  • DC-DC converters

Features

  • High voltage rating (650V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High ruggedness
  • RoHS Compliant

Benefits

  • Improved power efficiency
  • Reduced heat dissipation
  • Enhanced system reliability
  • Simplified thermal management
  • Environmentally friendly

Additional Details

The KHB7D0N65F2 is an N-channel enhancement mode MOSFET. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and Continuous Drain Current (ID). It is available in an isolated package such as TO-220F. Consult the official KEC datasheet for detailed electrical characteristics, thermal performance, and package dimensions. Compared to similar devices, the KHB7D0N65F2 offers a good balance between switching performance, on-resistance, and ruggedness.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess