EN
  • EN
  • DE

KHB9D5N20P

Part No KHB9D5N20P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 739039-KHB9D5N20P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KHB9D5N20P CAD Model

Description

The KHB9D5N20P is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This N-channel MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Step-up and step-down voltage conversion.
  • Motor Control: Speed and torque control in electric motors.
  • Power Inverters: Converting DC power to AC power.
  • Switching Power Supplies: Regulating voltage and current in power supplies.
  • LED Lighting: Driving and controlling LED lighting systems.

Features:

  • N-Channel MOSFET: Enhances switching efficiency and performance.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • High Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses.
  • Reliable Performance: Robust design ensures stable operation in demanding conditions.
  • Compact Size: Small package allows for high-density board layouts.
  • Easy to Use: Simple gate drive requirements simplify circuit design.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details:

The KHB9D5N20P MOSFET typically features a silicon-based semiconductor material. The package is likely a through-hole type, such as a TO-220 or similar, allowing for efficient heat dissipation. Specific parameters will include the drain current rating, gate threshold voltage, and total gate charge. Adequate heat sinking is often required when operating this MOSFET at its maximum rated current to prevent overheating and damage. The datasheet should be consulted for the safe operating area and recommended gate drive circuitry. The 20P in the part number likely denotes a voltage rating of 200V, but this must be verified in the official datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess