The KIA1117ST18RTK/P is a low dropout (LDO) linear voltage regulator manufactured by KEC. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. LDO regulators are commonly used in electronic devices to supply power to sensitive components, ensuring stable operation even when the input voltage fluctuates. The 'RTK/P' suffix likely refers to specific packaging and reel options.
Applications
- Microcontroller power supplies
- FPGA power supplies
- Memory power supplies
- Battery-powered devices
- Portable electronics
Features
- Low Dropout Voltage: Minimizes power loss
- Fixed 1.8V Output Voltage
- High Output Current Capability (typically up to 800mA or 1A, check datasheet)
- Overcurrent Protection
- Overtemperature Protection
- Short Circuit Protection
- SOT-223 Package (or similar surface-mount package)
Benefits
- Stable and regulated power supply
- Protection against overcurrent, overtemperature, and short circuits
- Extended battery life in portable devices due to low dropout voltage
- Simplified power supply design
- Improved system reliability
Additional Details
The KIA1117ST18RTK/P's key parameters include a low dropout voltage (typically less than 1V at the maximum rated current), a fixed 1.8V output voltage with high accuracy, and robust protection features. The overcurrent and overtemperature protection circuits safeguard the regulator and the connected load from damage. The SOT-223 (or similar) package allows for efficient heat dissipation and easy surface-mount assembly. Proper PCB layout is crucial for optimal performance, especially regarding thermal management and bypassing capacitors. The datasheet will specify the recommended input and output capacitor values for stability. The 'RTK/P' suffix indicates tape and reel packaging suitable for automated assembly lines. Always refer to the official KEC datasheet for the most accurate and comprehensive information about this LDO regulator, including absolute maximum ratings, electrical characteristics, and application guidelines.