The KEC KIA378R05PI-CU/P is a 0.5A Low Dropout (LDO) linear regulator with a fixed 5V output. These regulators are designed to provide stable and regulated power for a variety of electronic circuits.
Applications
- Microcontroller Power Supplies
- Sensor Power Supplies
- Post-Regulation for Switching Regulators
- Portable Devices
- General-Purpose Power Regulation
Features
- 5V Fixed Output Voltage
- 0.5A Output Current
- Low Dropout Voltage
- Overcurrent Protection
- Thermal Shutdown
Benefits
- Stable and Accurate 5V Output
- Efficient Power Conversion
- Protection Against Overload and Overheating
- Easy to Use
- Small Size
The KIA378R05PI-CU/P features a low dropout voltage, allowing it to maintain a stable 5V output even when the input voltage is only slightly higher. The overcurrent protection safeguards the regulator and the load from damage due to short circuits or excessive current draw. Thermal shutdown protects the device from overheating, preventing permanent damage. This regulator is easy to use, requiring only a few external components. Refer to the KEC datasheet for detailed specifications, application notes, and layout recommendations. Proper selection of input and output capacitors is crucial for stability and noise reduction. Pay close attention to the thermal characteristics of the device and ensure adequate heat sinking if necessary. Using the regulator within its specified operating conditions is essential for reliable performance and long-term operation. Exceeding the maximum ratings or improper application can lead to device failure.