EN
  • EN
  • DE

KIA7812AF-RTF

Part No KIA7812AF-RTF
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO-252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 739051-KIA7812AF-RTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7812AF-RTF CAD Model

Description

The KIA7812AF-RTF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator provides a fixed output voltage of 12V with a maximum output current capability. It is designed for a wide range of applications requiring a stable and regulated 12V supply. Its internal protection features, such as thermal overload protection and short-circuit protection, enhance the reliability and robustness of the system.

Applications

  • Power supplies for electronic circuits
  • Voltage regulation in consumer electronics
  • Industrial control systems
  • Battery chargers
  • Microcontroller power supplies

Features

  • Fixed output voltage of 12V
  • Output current up to 1A
  • Thermal overload protection
  • Short-circuit protection
  • Output transistor SOA protection
  • Internal current limiting
  • Available in a TO-220 package

Benefits

  • Stable Voltage: Provides a stable and regulated 12V output voltage, ensuring reliable operation of connected devices.
  • Overload Protection: Thermal overload and short-circuit protection prevent damage to the regulator and the system in case of overloads or short circuits.
  • Easy to Use: Requires only a few external components for operation, simplifying circuit design.
  • Robust Performance: Internal current limiting protects the regulator from excessive current draw.
  • Cost-Effective: Offers a cost-effective solution for providing a regulated 12V supply.

Additional Details

The KIA7812AF-RTF is typically housed in a TO-220 package, allowing for efficient heat dissipation. It requires input and output capacitors for stable operation and to reduce noise. The input voltage should be higher than the output voltage by a few volts (typically 2-3V) for proper regulation. Consult the KEC datasheet for detailed electrical characteristics, application circuit diagrams, and thermal considerations. The 'AF' likely denotes a specific package variation or feature set, while 'RTF' may indicate a specific tape and reel format.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
655+ $0.1767 $115.7385
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,800+ $0.1605 $288.9000
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess