EN
  • EN
  • DE

KIA7824PI

Part No KIA7824PI
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067378-KIA7824PI
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7824PI CAD Model

Description

The KIA7824PI is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This device is designed to provide a stable and regulated 24V output voltage for various electronic circuits. It is part of the KIA78xx series, which is known for its robustness, ease of use, and built-in protection features.

Applications

  • Power supplies for microcontrollers and digital logic circuits requiring a stable 24V source.
  • Voltage regulation in industrial control systems.
  • Battery charging circuits for 24V lead-acid batteries.
  • Powering sensors and transducers that require a regulated 24V supply.
  • Linear regulation in various electronic devices.

Features

  • Fixed 24V Output Voltage: Provides a stable and precise 24V output, ensuring consistent performance of connected devices.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected circuit from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing overheating and damage.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, ensuring a clean and stable output.
  • TO-220 Package: Easy to mount and provides good thermal dissipation.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of electronic circuits by providing a regulated 24V output.
  • Protection Against Damage: Built-in short-circuit and thermal overload protection features prevent damage to the regulator and connected components.
  • Easy to Use: Requires minimal external components, simplifying circuit design and reducing cost.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, improving the performance of sensitive circuits.
  • Cost-Effective Solution: Provides a reliable and regulated power supply at a competitive price.

Additional Details

The KIA7824PI typically requires a few external components for optimal performance, such as input and output capacitors to improve stability and transient response. The input voltage should be greater than the output voltage plus the dropout voltage (typically a few volts). The TO-220 package allows for easy mounting on a heatsink to improve thermal dissipation, especially at higher input voltages and output currents. It is crucial to consult the datasheet for specific operating conditions and recommended external components.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess