EN
  • EN
  • DE

MAX2597ELB+

Part No MAX2597ELB+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075217-MAX2597ELB+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2597ELB+ CAD Model

Description

The MAX2597ELB+ is a high-performance, advanced RF transceiver from Maxim Integrated, designed to cater to the demanding requirements of modern wireless communication systems. This versatile component is engineered to provide a reliable and efficient solution for applications in the 2.3GHz to 2.7GHz frequency range, making it an ideal choice for a wide array of communication applications, including broadband wireless access, fixed wireless, and mobile wireless infrastructure.

Key Features

  • Frequency Range: Operates in the 2.3GHz to 2.7GHz band, offering flexibility for various communication standards.
  • Integration: Combines a fractional-N synthesizer with VCO, a high-linearity mixer, and a programmable baseband filter, streamlining design and reducing external component count.
  • Performance: Delivers exceptional RF performance with low phase noise and high linearity, ensuring robust signal integrity and quality.
  • Programmability: Offers programmable features such as channel step size and baseband filter bandwidth, allowing customization to specific application needs.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered devices and energy-conscious applications.
  • Form Factor: Available in a compact, lead-free, 40-pin TQFN package, facilitating integration into space-constrained designs.

Applications

The MAX2597ELB+ is a versatile component that can be deployed in various communication systems. Its applications include, but are not limited to:

  • Wireless base stations
  • Wireless backhaul equipment
  • 4G/LTE and 5G network infrastructure
  • Wireless repeaters and femtocells
  • Wireless broadband modems

Design Support

Maxim Integrated provides comprehensive design support for the MAX2597ELB+, including detailed datasheets, application notes, and reference designs. This support ensures that designers can rapidly integrate the transceiver into their projects with confidence, significantly reducing time-to-market.

Quality and Reliability

As with all Maxim Integrated products, the MAX2597ELB+ is manufactured to the highest quality standards, ensuring reliable performance in even the most challenging environments. It is RoHS compliant and backed by Maxim Integrated's commitment to customer satisfaction.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess