EN
  • EN
  • DE

KIA78D06PI-U/P

Part No KIA78D06PI-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0732
Reference case TO-220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 746545-KIA78D06PI-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78D06PI-U/P CAD Model

Description

The KIA78D06PI-U/P is a 6V positive voltage regulator manufactured by Korea Electronics Co., Ltd (KEC). This fixed-voltage regulator is designed to deliver a stable 6V output, making it ideal for numerous electronic applications requiring precise and regulated power. It integrates overcurrent and thermal overload protection features to enhance the reliability and longevity of connected circuits.

Applications:

  • Microcontroller Power Supply: Provides a steady 6V power source for microcontroller-based projects.
  • Consumer Electronics: Used in appliances and electronic gadgets to maintain consistent voltage levels.
  • Industrial Automation: Supplies regulated power for sensors, actuators, and other control components.
  • Battery Charging Circuits: Regulates voltage in charging circuits for various battery types.
  • Linear Power Supplies: Serves as the primary voltage regulation component in linear power supply designs.

Features:

  • Fixed Output Voltage: Delivers a precise and consistent 6V output.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when it exceeds safe operating temperatures, preventing damage.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • High Ripple Rejection: Effectively filters out ripple noise from the input voltage.

Benefits:

  • Stable Power Supply: Ensures consistent voltage levels for sensitive electronic components.
  • Enhanced Reliability: Overcurrent and thermal protection features enhance the system's robustness.
  • Simplified Design: Fixed output voltage simplifies power supply design.
  • Cost-Effective Solution: Offers a reliable regulated voltage at a reasonable cost.
  • Protection of Components: Protects downstream components from voltage spikes and fluctuations.

Additional Details:

The KIA78D06PI-U/P typically comes in a TO-252 package. Key specifications include an input voltage range typically up to 30V, and a maximum output current around 1A, though specific values should always be verified from the official KEC datasheet. The regulator’s integrated protection features are vital for applications where fluctuations or potential overloads could damage sensitive components. Its ease of use and stable output make it a popular choice for many electronic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess