EN
  • EN
  • DE

KIA78L10F-RTF/P

Part No KIA78L10F-RTF/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067384-KIA78L10F-RTF/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78L10F-RTF/P CAD Model

Description

The KIA78L10F-RTF/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This device is designed to provide a stable and regulated 10V output voltage for various electronic circuits. It belongs to the KIA78Lxx series, characterized by its low current consumption, compact size, and integrated protection features, making it suitable for portable and battery-powered applications.

Applications

  • Power supplies for low-power microcontrollers and digital logic circuits requiring a stable 10V source.
  • Voltage regulation in portable electronic devices like handheld instruments and personal electronics.
  • Battery-powered equipment.
  • Post-regulation for switching power supplies to improve output voltage accuracy and reduce ripple.
  • Powering sensors and transducers in low-power applications.

Features

  • Fixed 10V Output Voltage: Provides a stable and precise 10V output, crucial for the consistent operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Internal Short-Circuit Current Limiting: Safeguards the regulator and the connected circuit from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • SOT-89 Package: Allows for surface mounting and compact designs.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of electronic circuits with a regulated 10V output.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Integrated short-circuit and thermal overload protection features prevent damage to the regulator and connected components.
  • Compact Design: The SOT-89 package enables miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a regulated power supply at a competitive price, ideal for cost-sensitive applications.

Additional Details

The KIA78L10F-RTF/P often benefits from input and output capacitors to enhance stability and transient response. The input voltage should be slightly higher than the output voltage plus the dropout voltage. The SOT-89 package is designed for surface mounting, facilitating automated assembly processes. Always consult the datasheet for specific operating conditions, recommended external components, and soldering guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess