EN
  • EN
  • DE

KIA78L15BP

Part No KIA78L15BP
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193034-KIA78L15BP
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KIA78L15BP CAD Model

Description

The KIA78L15BP is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It provides a fixed 15V output voltage, making it suitable for various electronic applications requiring a stable and reliable power source.

Applications:

  • Power Supplies: Used in linear power supplies to provide a regulated 15V output.
  • Voltage Regulation: Maintains a stable voltage level for sensitive electronic components.
  • Battery Charging: Used in charging circuits to regulate the charging voltage for 12V batteries.
  • Instrumentation: Provides a stable reference voltage for measurement equipment.
  • Industrial Control: Powers sensors and actuators in industrial automation systems.

Features:

  • Fixed 15V Output: Provides a precise and stable output voltage.
  • Internal Overload Protection: Protects the regulator from damage due to excessive current.
  • Internal Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • TO-92 Package: Compact and easy to use through-hole package.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected devices.
  • Protection Against Overloads: Prevents damage to the regulator and the circuit it powers.
  • Easy to Use: Simple three-terminal design requires minimal external components.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Technical Specifications:

The KIA78L15BP has a fixed output voltage of 15V with a specified tolerance. It requires a minimum input voltage slightly higher than 15V to maintain regulation. The maximum input voltage is limited to prevent damage to the regulator. The device provides a maximum output current, typically around 100mA. Thermal considerations are important, and a heat sink may be required depending on the input voltage, output current, and ambient temperature.

Refer to the KEC datasheet for detailed specifications, including input voltage range, output voltage tolerance, output current limits, thermal resistance, and operating temperature range. Proper decoupling capacitors are recommended on the input and output to improve stability and reduce noise. The datasheet also provides application notes and example circuits for various uses.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,873 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess