EN
  • EN
  • DE

KIA78L15F

Part No KIA78L15F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATOR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193036-KIA78L15F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78L15F CAD Model

Description

The KIA78L15F is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a stable +15V output voltage for a variety of electronic applications. This regulator belongs to the KIA78L series, which is known for its low current output capabilities, making it suitable for low-power applications where a regulated 15V supply is needed.

Applications

  • Op-Amp Power Supplies: Provides a stable 15V supply for operational amplifiers in analog circuits.
  • Sensor Power: Powers sensors requiring a regulated 15V supply.
  • Instrumentation Circuits: Used in test and measurement equipment for regulated power.
  • Analog Signal Processing: Supplies power to analog signal processing circuits.
  • General Low-Current Regulation: Provides regulated 15V power in various electronic projects requiring a small current draw.

Features

  • Fixed 15V Output: Delivers a stable and precise 15V DC output voltage.
  • Low Output Current: Typically provides up to 100mA of output current (consult the datasheet for specific limits).
  • Internal Short-Circuit Current Limiting: Protects the regulator and the circuit from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • SOT-89 Package: Comes in a SOT-89 package, suitable for surface mount applications and space-constrained designs.

Benefits

  • Stable 15V Supply: Ensures a consistent 15V output voltage, crucial for analog circuits and other applications.
  • Protection Features: Built-in short-circuit and thermal overload protection enhance reliability.
  • Compact Size: The SOT-89 package allows for compact surface mount designs.
  • Cost-Effective: Provides a cost-efficient solution for 15V voltage regulation in low-power applications.

Additional Details

The KIA78L15F typically requires minimal external components. Input and output capacitors are generally recommended to improve stability and transient response; refer to the datasheet for suggested values. The SOT-89 package is designed for surface mount soldering, so appropriate soldering techniques should be used. As a linear regulator, the KIA78L15F will have lower efficiency if the input voltage is significantly higher than the output voltage; consider a switching regulator for applications where efficiency is critical and power demands are higher. Ensure that the device is operated within its specified maximum ratings for voltage, current, and temperature to maintain reliability and prevent damage.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,085+ $0.1109 $231.2265
2,720+ $0.1063 $289.1360
3,615+ $0.0959 $346.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess