EN
  • EN
  • DE

KIA78L18F

Part No KIA78L18F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193039-KIA78L18F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78L18F CAD Model

Description

The KIA78L18F is a three-terminal positive voltage regulator designed for a wide range of applications. Manufactured by KEC (Korea Electronics Co., Ltd.), this regulator provides a stable and regulated 18V output voltage from an input voltage that may vary. It is commonly used in electronic circuits to ensure a consistent voltage supply for sensitive components, protecting them from voltage fluctuations and potential damage. Its compact size and ease of use make it suitable for various consumer, industrial, and automotive applications.

Applications:

  • Voltage Regulation: Used in various electronic circuits to provide a stable and regulated 18V voltage supply.
  • Power Supplies: Integral part of power supply circuits for electronic devices and systems.
  • Microcontroller Power: Provides a regulated voltage for microcontrollers and other digital logic circuits.
  • Sensor Power: Used to supply a stable voltage to sensors and transducers, ensuring accurate measurements.
  • Consumer Electronics: Found in various consumer electronic devices such as appliances, audio equipment, and remote controls.
  • Automotive Electronics: Used in automotive applications to regulate voltage for various electronic components.

Features:

  • Fixed Output Voltage: Provides a fixed 18V output voltage with high accuracy.
  • Internal Current Limiting: Built-in current limiting circuitry protects the device and the application from overcurrent conditions.
  • Thermal Overload Protection: Includes thermal overload protection to prevent damage from excessive heat.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, enhancing system reliability.
  • Compact Package: Available in a small package, suitable for space-constrained applications.
  • Low Dropout Voltage: Offers low dropout voltage, allowing it to operate with a small difference between input and output voltages.

Benefits:

  • Stable Voltage Supply: Provides a stable and regulated 18V voltage supply, ensuring consistent performance of electronic circuits.
  • Protection against Voltage Fluctuations: Protects sensitive components from voltage fluctuations and potential damage.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation applications.
  • Reliable Performance: Provides reliable performance due to built-in protection features.

Additional Details:

The KIA78L18F requires minimal external components for operation, typically only requiring input and output bypass capacitors to improve stability and reduce noise. It is available in various packages such as TO-92 and SOT-89. The input voltage must be higher than the output voltage by a certain margin (dropout voltage) for proper regulation. The device can typically handle input voltages up to 35V. The output current is limited to prevent damage from overcurrent or short-circuit conditions. Its small size and robust protection features make it a versatile choice for many voltage regulation applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess