EN
  • EN
  • DE

KIA78R10F

Part No KIA78R10F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (5 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193064-KIA78R10F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78R10F CAD Model

Description

The KIA78R10F is a 1A, 10V fixed positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This is a three-terminal regulator that provides a stable 10V output with a maximum output current of 1 Ampere. It includes built-in overcurrent protection, thermal overload protection, and short circuit protection, making it suitable for various applications where a reliable and regulated 10V power supply is required. The KIA78R10F is designed for ease of use and requires minimal external components, simplifying circuit design.

Applications:

  • Power Supplies: Used as a voltage regulator in power supply circuits for electronic devices.
  • Microcontroller Power: Provides a stable 10V supply for microcontrollers and other digital circuits.
  • Linear Regulators: Can be used in linear regulator applications to provide a fixed 10V output.
  • Battery Chargers: Used in battery charging circuits to provide a regulated voltage.
  • Instrumentation: Supplies a regulated voltage for various measuring instruments.
  • Industrial Control Systems: Provides a stable voltage source for control circuits.

Features:

  • Fixed 10V Output: Provides a stable and precise 10V output voltage.
  • 1A Output Current: Delivers up to 1A of output current.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from short circuit conditions.
  • Three-Terminal Design: Simple and easy to use with minimal external components.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable 10V output.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Ease of Use: Simple three-terminal design makes it easy to implement.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.
  • Improved System Reliability: Stable voltage supply ensures reliable operation of connected devices.

Additional Details:

The KIA78R10F typically comes in a TO-220 package, allowing for efficient heat dissipation. It is important to consult the official datasheet from KEC for detailed electrical characteristics, thermal performance, and application guidelines. The datasheet will specify the input voltage range, output voltage accuracy, dropout voltage characteristics, and recommended external components. A heat sink may be required depending on the application and operating conditions to prevent overheating. Proper layout and component selection are essential for optimal performance and stability. This fixed voltage regulator is designed to provide a reliable and easy-to-use solution for a variety of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess