EN
  • EN
  • DE

KIA78R05

Part No KIA78R05
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (5 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193055-KIA78R05
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R05 CAD Model

Description

The KIA78R05 is a fixed positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It provides a stable 5V output voltage with a relatively high output current capability, making it suitable for various electronic applications.

Applications:

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers.
  • Logic circuits: Powering digital logic circuits that require a 5V supply.
  • Sensor power supplies: Providing a regulated voltage for sensors.
  • Battery chargers: Regulating the voltage for charging batteries.
  • General-purpose voltage regulation: Providing a stable 5V output in various electronic devices.

Features:

  • Fixed 5V output voltage: Provides a precise and stable 5V output.
  • High output current: Capable of supplying a significant amount of current.
  • Overcurrent protection: Protects the regulator and load from damage due to excessive current.
  • Overtemperature protection: Protects the regulator from damage due to overheating.
  • Short-circuit protection: Protects the regulator from damage due to short circuits.

Benefits:

  • Stable output voltage: Ensures reliable operation of connected devices.
  • High current capability: Can power a wide range of loads.
  • Protection features: Enhances the reliability of the system.
  • Simple to use: Requires minimal external components.
  • Cost-effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The KIA78R05 typically comes in a TO-220 package or similar, allowing for easy heat sinking. It requires a minimum input voltage (typically around 7V) to operate correctly. An output capacitor is usually recommended to improve stability and transient response. The dropout voltage (the minimum voltage difference between input and output for regulation) is a key parameter to consider when selecting the input voltage. The device incorporates thermal shutdown to prevent damage in case of excessive heat. The datasheet specifies the maximum power dissipation and derating curves for different ambient temperatures.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess