EN
  • EN
  • DE

KIA78R08API

Part No KIA78R08API
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (4 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193059-KIA78R08API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R08API CAD Model

Description

The KIA78R08API is a 3-Terminal Positive Voltage Regulator manufactured by KEC. It is designed to provide a stable and reliable 8V output voltage for various electronic circuits. This regulator is part of the KIA78Rxx series, known for its robustness and ease of use in power supply applications.

Applications:

  • Power Supplies: Used in linear power supplies to provide a regulated 8V output.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices requiring a stable 8V supply.
  • Microcontroller Circuits: Powers microcontrollers and associated circuitry that require a regulated 8V input.
  • Industrial Control Systems: Employed in industrial automation and control systems for stable voltage regulation.
  • Battery Chargers: Used in battery charging circuits to maintain a constant voltage during the charging process.

Features:

  • 3-Terminal Regulator: Simple to use with only three pins: Input, Output, and Ground.
  • Fixed Output Voltage: Provides a stable 8V output voltage.
  • High Accuracy: Offers precise voltage regulation with minimal voltage drift.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection, automatically turning off the regulator when the temperature exceeds safe limits.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 8V voltage for connected devices.
  • Simplified Circuit Design: Reduces the complexity of power supply design due to its ease of use.
  • Enhanced Device Protection: Protects connected devices from voltage fluctuations and overcurrent conditions.
  • Increased Reliability: Enhances the overall reliability of electronic systems through stable voltage regulation.
  • Cost-Effective: Provides a cost-efficient solution for voltage regulation needs.

Additional Details:

The KIA78R08API typically comes in a TO-220 or similar package, allowing for easy mounting and heat dissipation. It requires minimal external components, further simplifying circuit design. Its specifications include an input voltage range typically from 11V to 35V, an output current capability of up to 1A, and a low quiescent current. The device's thermal resistance helps in efficient heat management, contributing to its reliable performance in diverse applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess